Intel Corporation 144MHz Cpld EPM9560RC240-15

Description
EE PLD, 560 MC, 15ns, 144MHz, 191 I/O, PQFP240 Product overview: EPM9560RC240-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RC240-15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EE PLD, 560 MC, 15ns, 144MHz, 191 I/O, PQFP240 Product overview: EPM9560RC240-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RC240-15 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM9560RC240-15 is a high-performance Complex Programmable Logic Device (CPLD) from the MAX 9000 family, featuring 560 macrocells and a maximum of 12,000 usable gates. It operates with a pin-to-pin logic delay of 10 ns and supports counter frequencies of up to 144 MHz, making it suitable for high-speed applications. The device is compliant with the PCI Local Bus Specification, Revision 2.2, and includes a dual-output macrocell for independent combinatorial and registered logic use. In-system programmability is facilitated through a built-in JTAG interface, and the device supports a MultiVolt I/O interface, allowing compatibility with both 3.3-V and 5.0-V systems. The EPM9560RC240-15 also features programmable output slew-rate control and a power-saving mode that can reduce power consumption by over 50% per macrocell. It is available in a 240-pin RQFP package, providing flexibility for various design implementations.

Datasheet Summary
Powered by GS/AI

The EPM9560RC240-15 is a high-performance Complex Programmable Logic Device (CPLD) from the MAX 9000 family, featuring 560 macrocells and a maximum of 12,000 usable gates. It operates with a pin-to-pin logic delay of 10 ns and supports counter frequencies of up to 144 MHz, making it suitable for high-speed applications. The device is compliant with the PCI Local Bus Specification, Revision 2.2, and includes a dual-output macrocell for independent combinatorial and registered logic use. In-system programmability is facilitated through a built-in JTAG interface, and the device supports a MultiVolt I/O interface, allowing compatibility with both 3.3-V and 5.0-V systems. The EPM9560RC240-15 also features programmable output slew-rate control and a power-saving mode that can reduce power consumption by over 50% per macrocell. It is available in a 240-pin RQFP package, providing flexibility for various design implementations.

Suppliers

Company
Product
Description
Supplier Links
144MHz Cpld - 695-EPM9560RC240-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EE PLD, 560 MC, 15ns, 144MHz, 191 I/O, PQFP240 Product overview: EPM9560RC240-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RC240-15 can be used for catalog matching and distributor lookup.

EE PLD, 560 MC, 15ns, 144MHz, 191 I/O, PQFP240 Product overview: EPM9560RC240-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RC240-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2366-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2366-ND
CPLDs (Complex Programmable Logic Devices) 544-2366-ND
IC CPLD 560MC 15NS 240RQFP

IC CPLD 560MC 15NS 240RQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15 - 1172285-EPM9560RC240-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15
1172285-EPM9560RC240-15
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15 1172285-EPM9560RC240-15
Manufacturer: Altera Win Source Part Number: 1172285-EPM9560RC240 -15 Series: MAX 9000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BFQFP Exposed Pad Mounting: SMD Number of I/O: 191 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 35 Number of Macrocells: 560 Part Status: Obsolete(EOL) Family Name: EPM9560 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): EPM9560RC240-15YY; 5M1270ZF256C4N; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172285-EPM9560RC240-15
Series: MAX 9000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Number of I/O: 191
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Part Status: Obsolete(EOL)
Family Name: EPM9560
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 240-RQFP (32x32)
Alternative Parts (Cross-Reference): EPM9560RC240-15YY; 5M1270ZF256C4N;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM9560RC240-15
CPLDs (Complex Programmable Logic Devices) EPM9560RC240-15
IC CPLD 560MC 15NS 240RQFP

IC CPLD 560MC 15NS 240RQFP

Supplier's Site Datasheet
CPLD 12K Gates 560 Macro Cells 117.6MHz 5V 240-Pin RQFP - EPM9560RC240-15 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 12K Gates 560 Macro Cells 117.6MHz 5V 240-Pin RQFP
EPM9560RC240-15
CPLD 12K Gates 560 Macro Cells 117.6MHz 5V 240-Pin RQFP EPM9560RC240-15
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560RC240-15
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560RC240-15
IC CPLD 560MC 15NS 240RQFP

IC CPLD 560MC 15NS 240RQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560RC240-15
Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560RC240-15
IC CPLD 560MC 15NS 240RQFP

IC CPLD 560MC 15NS 240RQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM9560RC240-15
CPLDs (Complex Programmable Logic Devices) EPM9560RC240-15
IC CPLD 560MC 15NS 240RQFP

IC CPLD 560MC 15NS 240RQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM9560RC240-15 544-2366-ND 1172285-EPM9560RC240-15 EPM9560RC240-15 EPM9560RC240-15 EPM9560RC240-15 EPM9560RC240-15 EPM9560RC240-15
Product Name 144MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC240-15 CPLDs (Complex Programmable Logic Devices) CPLD 12K Gates 560 Macro Cells 117.6MHz 5V 240-Pin RQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 560 560 560 560
System Gates 12000 12000 12000 12000 12000
Logic Cells / Logic Blocks 35 35 35
Package Type Other; QFP Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP QFP; Other; 240-BFQFP Exposed Pad
Internal Frequency 144 MHz
Unlock Full Specs
to access all available technical data

Similar Products