Manufacturer: Altera
Win Source Part Number: 203934-EPM9560RC208-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 153
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-RQFP (28x28)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC CPLD 560MC 20NS 208RQFP
IC CPLD 560MC 20NS 208RQFP Product overview: EPM9560RC208-20 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RC208-20 can be used for catalog matching and distributor lookup.
IC CPLD 560MC 20NS 208RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 560MC 20NS 208RQFP
IC CPLD 560MC 20NS 208RQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 203934-EPM9560RC208-20 | EPM9560RC208-20-ND | 695-EPM9560RC208-20 | EPM9560RC208-20 | EPM9560RC208-20 | EPM9560RC208-20 | EPM9560RC208-20 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC208-20 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 560MC 20NS 208RQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 560 | 560 | 560 | ||||
| System Gates | 12000 | 12000 | 12000 | 12000 | |||
| Logic Cells / Logic Blocks | 35 | 35 | |||||
| Package Type | QFP; Other; 208-RQFP (28x28) | Other; 208-BFQFP Exposed Pad | Other; Tray | Other; 208RQFP | QFP; Other; 208-BFQFP Exposed Pad | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 153 C (307 F) |