Manufacturer: Intel
Win Source Part Number: 918489-EPM9560RC208-
Series: MAX® 9000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 208-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 153
Part Status: Obsolete
Family Name: EPM9560
Categories: Integrated Circuits (ICs)
Case / Package: 208-RQFP (28x28)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC CPLD 560MC 15NS 208RQFP
IC CPLD 560MC 15NS 208RQFP Product overview: EPM9560RC208-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RC208-15 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 560MC 15NS 208RQFP
IC CPLD 560MC 15NS 208RQFP
IC CPLD 560MC 15NS 208RQFP
IC CPLD 560MC 15NS 208RQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 918489-EPM9560RC208-15 | EPM9560RC208-15-ND | 695-EPM9560RC208-15 | EPM9560RC208-15 | EPM9560RC208-15 | EPM9560RC208-15 | EPM9560RC208-15 | EPM9560RC208-15 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC208-15 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD 580MC 15NS 208RQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; Other; 208-RQFP (28x28) | Other; 208-BFQFP Exposed Pad | Other; Tray | Other; 208RQFP | QFP; Other; 208-BFQFP Exposed Pad | QFP; Other; 208-BFQFP Exposed Pad | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 153 C (307 F) | 0 to 70 C (32 to 158 F) | ||
| Features | In-system Programmability | |||||||
| Pins | 208 | |||||||
| Macrocells | 560 | 560 | 560 |