Manufacturer: Altera
Win Source Part Number: 203933-EPM9560ARI240
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 191
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 240-RQFP (32x32)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CPLD 560MC 10NS 240RQFP
560-Macrocell EE PLD, 10ns, 191 I/O, 5.5V, QFP Product overview: EPM9560ARI240-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARI240-10
IC CPLD 560MC 10NS 240RQFP
IC CPLD 560MC 10NS 240RQFP
IC CPLD 560MC 10NS 240RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 203933-EPM9560ARI240-10 | 544-2365-ND | 695-EPM9560ARI240-10 | EPM9560ARI240-10 | EPM9560ARI240-10 | EPM9560ARI240-10 | EPM9560ARI240-10 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI240-10 | CPLDs (Complex Programmable Logic Devices) | 5.5V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP |
| Macrocells | 560 | 560 | 560 | ||||
| System Gates | 12000 | 12000 | 12000 | 12000 | |||
| Logic Cells / Logic Blocks | 35 | 35 | 35 | ||||
| Package Type | QFP; Other; 240-RQFP (32x32) | Other; 240-BFQFP Exposed Pad | Other; QFP | QFP; Other; 240-BFQFP Exposed Pad | Other; RQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 191 C (376 F) |