Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10 EPM9560ARI208-10

Description
Manufacturer: Intel Win Source Part Number: 870671-EPM9560ARI208 -10 Series: MAX® 9000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 153 Part Status: Obsolete Family Name: EPM9560 Categories: Integrated Circuits (ICs) Case / Package: 208-RQFP (28x28) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2364, 544-2364, 974661
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870671-EPM9560ARI208 -10 Series: MAX® 9000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 153 Part Status: Obsolete Family Name: EPM9560 Categories: Integrated Circuits (ICs) Case / Package: 208-RQFP (28x28) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2364, 544-2364, 974661
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10 - 870671-EPM9560ARI208-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10
870671-EPM9560ARI208-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10 870671-EPM9560ARI208-10
Manufacturer: Intel Win Source Part Number: 870671-EPM9560ARI208 -10 Series: MAX® 9000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 153 Part Status: Obsolete Family Name: EPM9560 Categories: Integrated Circuits (ICs) Case / Package: 208-RQFP (28x28) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2364, 544-2364, 974661

Manufacturer: Intel
Win Source Part Number: 870671-EPM9560ARI208-10
Series: MAX® 9000A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 208-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 153
Part Status: Obsolete
Family Name: EPM9560
Categories: Integrated Circuits (ICs)
Case / Package: 208-RQFP (28x28)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2364, 544-2364, 974661

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2364-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2364-ND
CPLDs (Complex Programmable Logic Devices) 544-2364-ND
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Buy Now Datasheet
144.9MHz Cpld - 695-EPM9560ARI208-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EE PLD, 10ns, 560 Macrocells, 153 I/O, 144.9MHz, QFP Product overview: EPM9560ARI208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144.9MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144.9MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARI208-10 can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 560 Macrocells, 153 I/O, 144.9MHz, QFP Product overview: EPM9560ARI208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144.9MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144.9MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARI208-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARI208-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARI208-10
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Supplier's Site
CPLD MAX 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP - 386-EPM9560ARI208-10 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP
386-EPM9560ARI208-10
CPLD MAX 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP 386-EPM9560ARI208-10
CPLD MAX 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP

CPLD MAX 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARI208-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARI208-10
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Supplier's Site Datasheet
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP - EPM9560ARI208-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP
EPM9560ARI208-10
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP EPM9560ARI208-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM9560ARI208-10
CPLDs (Complex Programmable Logic Devices) EPM9560ARI208-10
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 870671-EPM9560ARI208-10 544-2364-ND 695-EPM9560ARI208-10 EPM9560ARI208-10 386-EPM9560ARI208-10 EPM9560ARI208-10 EPM9560ARI208-10 EPM9560ARI208-10
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARI208-10 CPLDs (Complex Programmable Logic Devices) 144.9MHz Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD MAX 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP CPLDs (Complex Programmable Logic Devices)
Package Type QFP; Other; 208-RQFP (28x28) Other; 208-BFQFP Exposed Pad Other; QFP QFP; Other; 208-BFQFP Exposed Pad Other; RQFP QFP; Other; 208-BFQFP Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) 153 C (307 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features In-system Programmability
Pins 208
Macrocells 560 560 560
Unlock Full Specs
to access all available technical data