Intel Corporation 144MHz 5V Cpld EPM9560ARC240-10N

Description
EE PLD, 144MHz, 10ns, 5V, 191 I/O, QFP Product overview: EPM9560ARC240-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 144MHz, 10ns, 5V, 191 I/O, QFP Product overview: EPM9560ARC240-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
144MHz 5V Cpld - 695-EPM9560ARC240-10N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EE PLD, 144MHz, 10ns, 5V, 191 I/O, QFP Product overview: EPM9560ARC240-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10 N can be used for catalog matching and distributor lookup.

EE PLD, 144MHz, 10ns, 5V, 191 I/O, QFP Product overview: EPM9560ARC240-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N - 918488-EPM9560ARC240-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N
918488-EPM9560ARC240-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N 918488-EPM9560ARC240-10N
Manufacturer: Intel Win Source Part Number: 918488-EPM9560ARC240 -10N Series: MAX® 9000A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 240-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 191 Part Status: Obsolete Family Name: EPM9560 Categories: Integrated Circuits (ICs) Case / Package: 240-RQFP (32x32) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-3568, 970022

Manufacturer: Intel
Win Source Part Number: 918488-EPM9560ARC240-10N
Series: MAX® 9000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 240-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 191
Part Status: Obsolete
Family Name: EPM9560
Categories: Integrated Circuits (ICs)
Case / Package: 240-RQFP (32x32)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-3568, 970022

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10N-ND
CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10N-ND
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10N
CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10N
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10N
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Supplier's Site
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP - EPM9560ARC240-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP
EPM9560ARC240-10N
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP EPM9560ARC240-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10N
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM9560ARC240-10N 918488-EPM9560ARC240-10N EPM9560ARC240-10N-ND EPM9560ARC240-10N EPM9560ARC240-10N EPM9560ARC240-10N EPM9560ARC240-10N
Product Name 144MHz 5V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10N CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 560 560
System Gates 12000 12000 12000
Logic Cells / Logic Blocks 35 35
Package Type Other; QFP QFP; Other; 240-RQFP (32x32) Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP
Internal Frequency 144 MHz
Unlock Full Specs
to access all available technical data