Intel Corporation 144MHz 5V FPGA Programmable Logic Device EPM9560ARC240-10

Description
FPGA, 144MHz, 560 Macrocells, 191 I/O, 10ns, QFP, 5V Product overview: EPM9560ARC240-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 144MHz, 560 Macrocells, 191 I/O, 10ns, QFP, 5V Product overview: EPM9560ARC240-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
144MHz 5V FPGA Programmable Logic Device - 695-EPM9560ARC240-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
144MHz 5V FPGA Programmable Logic Device
695-EPM9560ARC240-10
144MHz 5V FPGA Programmable Logic Device 695-EPM9560ARC240-10
FPGA, 144MHz, 560 Macrocells, 191 I/O, 10ns, QFP, 5V Product overview: EPM9560ARC240-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10 can be used for catalog matching and distributor lookup.

FPGA, 144MHz, 560 Macrocells, 191 I/O, 10ns, QFP, 5V Product overview: EPM9560ARC240-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC240-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10-ND
CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10-ND
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10 - 774227-EPM9560ARC240-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10
774227-EPM9560ARC240-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10 774227-EPM9560ARC240-10
Manufacturer: Altera Win Source Part Number: 774227-EPM9560ARC240 -10 Series: MAX 9000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BFQFP Exposed Pad Mounting: SMD Number of I/O: 191 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 35 Number of Macrocells: 560 Part Status: Obsolete(EOL) Family Name: EPM9560A Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): EPM9560ARC240-10N; 5M1270ZF256C4N; ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774227-EPM9560ARC240-10
Series: MAX 9000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Number of I/O: 191
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Part Status: Obsolete(EOL)
Family Name: EPM9560A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-RQFP (32x32)
Alternative Parts (Cross-Reference): EPM9560ARC240-10N; 5M1270ZF256C4N;
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10
CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10
CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Buy Now Datasheet
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP - EPM9560ARC240-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP
EPM9560ARC240-10
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP EPM9560ARC240-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARC240-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARC240-10
IC CPLD 560MC 10NS 240RQFP

IC CPLD 560MC 10NS 240RQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM9560ARC240-10 EPM9560ARC240-10-ND 774227-EPM9560ARC240-10 EPM9560ARC240-10 EPM9560ARC240-10 EPM9560ARC240-10 EPM9560ARC240-10 EPM9560ARC240-10
Product Name 144MHz 5V FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC240-10 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP Embedded - CPLDs (Complex Programmable Logic Devices)
System Gates 12000 12000 12000 12000 12000
Logic Cells / Logic Blocks 35 35 35
Package Type Other; QFP Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP
Internal Frequency 144 MHz
User I/Os 191 pins 191 pins 191 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details