Manufacturer: Altera
Win Source Part Number: 066570-EPM9560ARC208
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 153
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Family Name: EPM9560A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): EPM9560ARC208-10; 5M1270ZF256C4N;
Introduction Date: July 17, 1994
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
EE PLD, 10ns, 144MHz, 5V, 153 I/O, 560 Macrocells, QFP Product overview: EPM9560ARC208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC208-10
IC CPLD 560MC 10NS 208RQFP
IC CPLD 560MC 10NS 208RQFP
IC CPLD 560MC 10NS 208RQFP
IC CPLD 560MC 10NS 208RQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 066570-EPM9560ARC208-10N | 695-EPM9560ARC208-10N | EPM9560ARC208-10N-ND | EPM9560ARC208-10N | EPM9560ARC208-10N | EPM9560ARC208-10N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10N | 144MHz 5V Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 560 | 560 | 560 | |||
| System Gates | 12000 | 12000 | 12000 | 12000 | ||
| Logic Cells / Logic Blocks | 35 | 35 | 35 | |||
| Package Type | QFP; Other; 208-RQFP (28x28) | Other; QFP | Other; 208-BFQFP Exposed Pad | QFP; Other; 208-BFQFP Exposed Pad | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 153 C (307 F) | 0 to 70 C (32 to 158 F) |