Intel Corporation 144.9MHz 5V FPGA Programmable Logic Device EPM9560ARC208-10

Description
560-Macrocell FPGA, 10ns, 144.9MHz, 5V, QFP208 Product overview: EPM9560ARC208-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144.9MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC208-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
560-Macrocell FPGA, 10ns, 144.9MHz, 5V, QFP208 Product overview: EPM9560ARC208-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144.9MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC208-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
144.9MHz 5V FPGA Programmable Logic Device - 695-EPM9560ARC208-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
144.9MHz 5V FPGA Programmable Logic Device
695-EPM9560ARC208-10
144.9MHz 5V FPGA Programmable Logic Device 695-EPM9560ARC208-10
560-Macrocell FPGA, 10ns, 144.9MHz, 5V, QFP208 Product overview: EPM9560ARC208-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144.9MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC208-10 can be used for catalog matching and distributor lookup.

560-Macrocell FPGA, 10ns, 144.9MHz, 5V, QFP208 Product overview: EPM9560ARC208-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 144.9MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560ARC208-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10 - 015643-EPM9560ARC208-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10
015643-EPM9560ARC208-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10 015643-EPM9560ARC208-10
Manufacturer: Altera Win Source Part Number: 015643-EPM9560ARC208 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 153 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 35 Number of Macrocells: 560 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-RQFP (28x28) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015643-EPM9560ARC208-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 153
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-RQFP (28x28)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2363-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2363-ND
CPLDs (Complex Programmable Logic Devices) 544-2363-ND
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARC208-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARC208-10
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Supplier's Site
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP - EPM9560ARC208-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP
EPM9560ARC208-10
CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP EPM9560ARC208-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560ARC208-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560ARC208-10
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Supplier's Site Datasheet
IC CPLD 560MC 10NS 208RQFP - 386-EPM9560ARC208-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 560MC 10NS 208RQFP
386-EPM9560ARC208-10
IC CPLD 560MC 10NS 208RQFP 386-EPM9560ARC208-10
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM9560ARC208-10
CPLDs (Complex Programmable Logic Devices) EPM9560ARC208-10
IC CPLD 560MC 10NS 208RQFP

IC CPLD 560MC 10NS 208RQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM9560ARC208-10 015643-EPM9560ARC208-10 544-2363-ND EPM9560ARC208-10 EPM9560ARC208-10 EPM9560ARC208-10 386-EPM9560ARC208-10 EPM9560ARC208-10
Product Name 144.9MHz 5V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560ARC208-10 CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 12K Gates 560 Macro Cells 144.9MHz 5V 208-Pin RQFP Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 560MC 10NS 208RQFP CPLDs (Complex Programmable Logic Devices)
System Gates 12000 12000 12000 12000 12000
Logic Cells / Logic Blocks 35 35 35 35
Package Type Other; QFP QFP; Other; 208-RQFP (28x28) Other; 208-BFQFP Exposed Pad Other; RQFP QFP; Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad
Internal Frequency 145 MHz 145 MHz
User I/Os 153 pins 153 pins 153 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details