IC CPLD 480MC 20NS 208RQFP
IC CPLD 480MC 20NS 208RQFP Product overview: EPM9480RC208-20 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9480RC208-20 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774226-EPM9480RC208-
Series: MAX 9000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Number of I/O: 146
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 30
Number of Macrocells: 480
Part Status: Obsolete(EOL)
Family Name: EPM9480
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): EPM9560RC208-20; EPM1270M256C5; EPM1270M256C5N;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC CPLD 480MC 20NS 208RQFP
IC CPLD 480MC 20NS 208RQFP
IC CPLD 480MC 20NS 208RQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM9480RC208-20-ND | 695-EPM9480RC208-20 | 774226-EPM9480RC208-20 | EPM9480RC208-20 | EPM9480RC208-20 | EPM9480RC208-20 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9480RC208-20 | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 208-BFQFP Exposed Pad | Other; Tray | QFP; Other; 208-BFQFP Exposed Pad | |||
| Pins | 208 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 146 C (295 F) | |
| Macrocells | 480 | 480 | 480 |