Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057374-EPM9400LC84-
Mounting: SMD (SMT)
Number of Gates: 8000
Number of Macrocells: 400
Categories: OEM Parts(C-E)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 25
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057374-EPM9400LC84-20 |
| Product Name | OEM Parts - OEM Parts (C - E) - EPM9400LC84-20 |