Intel Corporation 117.6MHz 5V CPLD Programmable Logic Device EPM9400LC84-15

Description
CPLD MAX® 9000 Family 8K Gates 400 Macro Cells 117.6MHz CMOS Technology 5V 84-Pin PLCC Product overview: EPM9400LC84-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 117.6MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 117.6MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9400LC84-15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD MAX® 9000 Family 8K Gates 400 Macro Cells 117.6MHz CMOS Technology 5V 84-Pin PLCC Product overview: EPM9400LC84-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 117.6MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 117.6MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9400LC84-15 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
117.6MHz 5V CPLD Programmable Logic Device - 695-EPM9400LC84-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
117.6MHz 5V CPLD Programmable Logic Device
695-EPM9400LC84-15
117.6MHz 5V CPLD Programmable Logic Device 695-EPM9400LC84-15
CPLD MAX® 9000 Family 8K Gates 400 Macro Cells 117.6MHz CMOS Technology 5V 84-Pin PLCC Product overview: EPM9400LC84-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 117.6MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 117.6MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9400LC84-15 can be used for catalog matching and distributor lookup.

CPLD MAX® 9000 Family 8K Gates 400 Macro Cells 117.6MHz CMOS Technology 5V 84-Pin PLCC Product overview: EPM9400LC84-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 117.6MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 117.6MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9400LC84-15 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9400LC84-15 - 1026604-EPM9400LC84-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9400LC84-15
1026604-EPM9400LC84-15
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9400LC84-15 1026604-EPM9400LC84-15
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026604-EPM9400LC84- 15 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EEPROM Number of Pins: 84 Number of Logic Elements/Cells: 25 Propagation Delay: 16.2 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PLCC Alternative Parts (Cross-Reference): ISPLSI 1032-80LJ; ISPLSI 1032E-70LJ; ISPLSI 1032E-100LJN; EPM7128ELC84-15; EPM7160ELC84-12; EPM7128SLC84-15EPM94 00LC8415; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Logic Blocks (LABs): 25

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026604-EPM9400LC84-15
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Number of Pins: 84
Number of Logic Elements/Cells: 25
Propagation Delay: 16.2 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Alternative Parts (Cross-Reference): ISPLSI 1032-80LJ; ISPLSI 1032E-70LJ; ISPLSI 1032E-100LJN; EPM7128ELC84-15; EPM7160ELC84-12; EPM7128SLC84-15EPM9400LC8415;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 25

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM9400LC84-15 1026604-EPM9400LC84-15
Product Name 117.6MHz 5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9400LC84-15
Logic Cells / Logic Blocks 25 25
Package Type Other; PLCC PLCC; Other; PLCC
Pins 84 84
Propagation Delay 16.2 ns 16.2 ns
Unlock Full Specs
to access all available technical data