Intel Corporation 5V Cpld EPM9320LI84-20

Description
EE PLD, 320MC, 6000G, 60I/O, 23ns, 5V, PLCC84, SM Product overview: EPM9320LI84-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9320LI84-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 320MC, 6000G, 60I/O, 23ns, 5V, PLCC84, SM Product overview: EPM9320LI84-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9320LI84-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 320MC, 6000G, 60I/O, 23ns, 5V, PLCC84, SM Product overview: EPM9320LI84-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9320LI84-20 can be used for catalog matching and distributor lookup.

EE PLD, 320MC, 6000G, 60I/O, 23ns, 5V, PLCC84, SM Product overview: EPM9320LI84-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9320LI84-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM9320LI84-20-ND
CPLDs (Complex Programmable Logic Devices) EPM9320LI84-20-ND
IC CPLD 320MC 20NS 84PLCC

IC CPLD 320MC 20NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20 - 203927-EPM9320LI84-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20
203927-EPM9320LI84-20
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20 203927-EPM9320LI84-20
Manufacturer: Altera Win Source Part Number: 203927-EPM9320LI84-2 0 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 60 Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 20 Number of Macrocells: 320 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 84-PLCC (29.31x29.31) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203927-EPM9320LI84-20
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 60
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 20
Number of Macrocells: 320
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLD 6K Gates 320 Macro Cells 100MHz 5V 84-Pin PLCC - EPM9320LI84-20 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 6K Gates 320 Macro Cells 100MHz 5V 84-Pin PLCC
EPM9320LI84-20
CPLD 6K Gates 320 Macro Cells 100MHz 5V 84-Pin PLCC EPM9320LI84-20
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9320LI84-20
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM9320LI84-20
IC CPLD 320MC 20NS 84PLCC

IC CPLD 320MC 20NS 84PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9320LI84-20
Embedded - CPLDs (Complex Programmable Logic Devices) EPM9320LI84-20
IC CPLD 320MC 20NS 84PLCC

IC CPLD 320MC 20NS 84PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM9320LI84-20
CPLDs (Complex Programmable Logic Devices) EPM9320LI84-20
IC CPLD 320MC 20NS 84PLCC

IC CPLD 320MC 20NS 84PLCC

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM9320LI84-20
CPLDs (Complex Programmable Logic Devices) EPM9320LI84-20
IC CPLD 320MC 20NS 84PLCC

IC CPLD 320MC 20NS 84PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM9320LI84-20 EPM9320LI84-20-ND 203927-EPM9320LI84-20 EPM9320LI84-20 EPM9320LI84-20 EPM9320LI84-20 EPM9320LI84-20 EPM9320LI84-20
Product Name 5V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320LI84-20 CPLD 6K Gates 320 Macro Cells 100MHz 5V 84-Pin PLCC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 320 320 320 320
System Gates 6000 6000 6000 6000 6000
Logic Cells / Logic Blocks 20 20 20
Package Type Other; PLCC Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) PLCC; Other; PLCC Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead)
Internal Frequency 144 MHz
Unlock Full Specs
to access all available technical data