EE PLD, 320MC, 60I/O, 144MHz, 5V, PLCC84, SM Product overview: EPM9320LC84-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 144MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9320LC84-15 can be used for catalog matching and distributor lookup.
IC CPLD 320MC 15NS 84PLCC
Manufacturer: Altera
Win Source Part Number: 066567-EPM9320LC84-1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 60
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 20
Number of Macrocells: 320
Family Name: EPM9320
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): EPM9320LC84-15N; EPM9320ALC84-10N; 5M570ZT100C4N;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 320MC 15NS 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 320MC 15NS 84PLCC
IC CPLD 320MC 15NS 84PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM9320LC84-15 | 544-2362-5-ND | 066567-EPM9320LC84-15 | EPM9320LC84-15 | EPM9320LC84-15 | EPM9320LC84-15 | EPM9320LC84-15 |
| Product Name | 144MHz 5V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320LC84-15 | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 6K Gates 320 Macro Cells 117.6MHz 5V 84-Pin PLCC | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 320 | 320 | 320 | ||||
| System Gates | 6000 | 6000 | 6000 | 6000 | |||
| Logic Cells / Logic Blocks | 20 | 20 | 20 | ||||
| Package Type | Other; PLCC | Other; 84-LCC (J-Lead) | PLCC; Other; 84-PLCC (29.31x29.31) | PLCC; Other; PLCC | Other; 84-LCC (J-Lead) | ||
| Internal Frequency | 144 MHz |