Manufacturer: Altera
Win Source Part Number: 084348-EPM9320ARC208
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 132
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 20
Number of Macrocells: 320
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-RQFP (28x28)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 320MC 10NS 208RQFP Product overview: EPM9320ARC208-10N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9320ARC208-10
IC CPLD 320MC 10NS 208RQFP
IC CPLD 320MC 10NS 208RQFP
IC CPLD 320MC 10NS 208RQFP
IC CPLD 320MC 10NS 208RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 084348-EPM9320ARC208-10N | 695-EPM9320ARC208-10N | EPM9320ARC208-10N-ND | EPM9320ARC208-10N | EPM9320ARC208-10N | EPM9320ARC208-10N | EPM9320ARC208-10N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320ARC208-10N | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | IC CPLD 320MC 10NS 84PLCC |
| Macrocells | 320 | 320 | 320 | ||||
| System Gates | 6000 | 6000 | 6000 | 6000 | |||
| Logic Cells / Logic Blocks | 20 | 20 | |||||
| Package Type | QFP; Other; 208-RQFP (28x28) | Other; Tray | Other; 208-BFQFP Exposed Pad | QFP; Other; 208-BFQFP Exposed Pad | PLCC; Other; 84PLCC | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 132 C (270 F) | 0 to 70 C (32 to 158 F) |