INTEL CORPORATION
EPM7KAEFI256BB -- EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Intel Corporation
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7KAEFI256BB
Description
IC MAX CPLD 7000A BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC MAX CPLD 7000A BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
EPM7KAEFI256BB |
EPM7KAEFI256BB |
|
Product Name
|
Embedded - CPLDs (Complex Programmable Logic Devices) |
CPLDs (Complex Programmable Logic Devices) |
Unlock Full Specs
to access all available technical data
Similar Products
System Gates
600
User I/Os
36 pins
Propagation Delay
12 ns
View Details
Microchip Technology, Inc.
Macrocells
64
System Gates
1500
Terms per Macrocell
40
View Details
10 suppliers
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
Other; 160-BQFP
Pins
160
View Details
4 suppliers