IC CPLD 512MC 7.5NS 169UBGA
EE PLD, 5.5ns, 512-Cell, CMOS, PBGA169, 0.8 MM, UBGA-169 Product overview: EPM7512BUC169-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512BUC169-7 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 918479-EPM7512BUC169
Series: MAX® 7000B
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 169-LFBGA
Mounting: Surface Mount
Number of I/O: 141
Part Status: Obsolete
Family Name: EPM7512
Categories: Integrated Circuits (ICs)
Case / Package: 169-UBGA (11x11)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 512MC 7.5NS 169UBGA
IC CPLD 512MC 7.5NS 169UBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 7.5NS 169UBGA
IC CPLD 512MC 7.5NS 169UBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7512BUC169-7-ND | 695-EPM7512BUC169-7 | 918479-EPM7512BUC169-7 | EPM7512BUC169-7 | EPM7512BUC169-7 | EPM7512BUC169-7 | EPM7512BUC169-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BUC169-7 | CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 119MHz 2.5V 169-Pin UFBGA | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 169-LFBGA | Other; BGA | Other; 169-UBGA (11x11) | Other; 169-LFBGA | Other; UFBGA | ||
| Pins | 169 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 512 | 512 |