IC CPLD 512MC 7.5NS 144TQFP
Manufacturer: Altera
Win Source Part Number: 774224-EPM7512BTC144
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: EPM7512B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M5LV-512/104-6VC; M5LV-512/104-5VI; M5LV-512/104-7VC; M5LV-512/104-15VC;
Introduction Date: October 08, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 60
EE PLD, 5.5ns, 512-Cell, CMOS, PQFP144, TQFP-144 Product overview: EPM7512BTC144-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512BTC144-7 can be used for catalog matching and distributor lookup.
IC CPLD 512MC 7.5NS 144TQFP
IC CPLD 512MC 7.5NS 144TQFP
IC CPLD 512MC 7.5NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD MAX 7000B Family 10K Gates 512 Macro Cells 119MHz 2.5V 144-Pin TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7512BTC144-7-ND | 774224-EPM7512BTC144-7 | 695-EPM7512BTC144-7 | EPM7512BTC144-7 | EPM7512BTC144-7 | EPM7512BTC144-7 | EPM7512BTC144-7 | 386-EPM7512BTC144-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BTC144-7 | Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 119MHz 2.5V 144-Pin TQFP | CPLD MAX 7000B Family 10K Gates 512 Macro Cells 119MHz 2.5V 144-Pin TQFP |
| Features | In-system Programmability | |||||||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | |||
| Pins | 144 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 120 C (248 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 512 | 512 | 512 | 512 |