Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-7 EPM7512BQC208-7

Description
Manufacturer: Altera Win Source Part Number: 774223-EPM7512BQC208 -7 Series: MAX 7000B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Number of I/O: 176 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 2.375 V ~ 2.625 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Part Status: Obsolete(EOL) Family Name: EPM7512B Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): LC5512B-10Q208I; LC5512B-75Q208I; LC5512B-75QN208C; ispLSI 5512VA-100LQ208; Introduction Date: October 08, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774223-EPM7512BQC208 -7 Series: MAX 7000B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Number of I/O: 176 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 2.375 V ~ 2.625 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Part Status: Obsolete(EOL) Family Name: EPM7512B Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): LC5512B-10Q208I; LC5512B-75Q208I; LC5512B-75QN208C; ispLSI 5512VA-100LQ208; Introduction Date: October 08, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-7 - 774223-EPM7512BQC208-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-7
774223-EPM7512BQC208-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-7 774223-EPM7512BQC208-7
Manufacturer: Altera Win Source Part Number: 774223-EPM7512BQC208 -7 Series: MAX 7000B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Number of I/O: 176 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 2.375 V ~ 2.625 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Part Status: Obsolete(EOL) Family Name: EPM7512B Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): LC5512B-10Q208I; LC5512B-75Q208I; LC5512B-75QN208C; ispLSI 5512VA-100LQ208; Introduction Date: October 08, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 774223-EPM7512BQC208-7
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Number of I/O: 176
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: EPM7512B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): LC5512B-10Q208I; LC5512B-75Q208I; LC5512B-75QN208C; ispLSI 5512VA-100LQ208;
Introduction Date: October 08, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
119MHz 2.5V CPLD Programmable Logic Device - 695-EPM7512BQC208-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
119MHz 2.5V CPLD Programmable Logic Device
695-EPM7512BQC208-7
119MHz 2.5V CPLD Programmable Logic Device 695-EPM7512BQC208-7
IC CPLD 512MC 7.5NS 208QFP / CPLD MAX® 7000B Family 10K Gates 512 Macro Cells 119MHz 2.5V 208-Pin PQFP Tray Product overview: EPM7512BQC208-7 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 119MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 119MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512BQC208-7 can be used for catalog matching and distributor lookup.

IC CPLD 512MC 7.5NS 208QFP / CPLD MAX® 7000B Family 10K Gates 512 Macro Cells 119MHz 2.5V 208-Pin PQFP Tray Product overview: EPM7512BQC208-7 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 119MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 119MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512BQC208-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7512BQC208-7
CPLDs (Complex Programmable Logic Devices) EPM7512BQC208-7
IC CPLD 512MC 7.5NS 208QFP

IC CPLD 512MC 7.5NS 208QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512BQC208-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512BQC208-7
IC CPLD 512MC 7.5NS 208QFP

IC CPLD 512MC 7.5NS 208QFP

Supplier's Site Datasheet
CPLD 10K Gates 512 Macro Cells 119MHz 2.5V 208-Pin PQFP - EPM7512BQC208-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 10K Gates 512 Macro Cells 119MHz 2.5V 208-Pin PQFP
EPM7512BQC208-7
CPLD 10K Gates 512 Macro Cells 119MHz 2.5V 208-Pin PQFP EPM7512BQC208-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 774223-EPM7512BQC208-7 695-EPM7512BQC208-7 EPM7512BQC208-7 EPM7512BQC208-7 EPM7512BQC208-7
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-7 119MHz 2.5V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 10K Gates 512 Macro Cells 119MHz 2.5V 208-Pin PQFP
Macrocells 512 512 512
System Gates 10000 10000 10000 10000
Logic Cells / Logic Blocks 32 32
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data