IC CPLD 512MC 5.5NS 208QFP Product overview: EPM7512BQC208-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512BQC208-5 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 723409-EPM7512BQC208
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Number of I/O: 176
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: EPM7512B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): M4A5-512/128-6YI; M4A5-512/128-5YI; M4A5-512/128-55YC;
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 24
CPLD MAX 7000B Family 10K Gates 512 Macro Cells 163.9MHz 2.5V 208-Pin PQFP
IC CPLD 512MC 5.5NS 208QFP
IC CPLD 512MC 5.5NS 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 5.5NS 208QFP
IC CPLD 512MC 5.5NS 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7512BQC208-5 | 723409-EPM7512BQC208-5 | 386-EPM7512BQC208-5 | EPM7512BQC208-5 | EPM7512BQC208-5 | EPM7512BQC208-5 | EPM7512BQC208-5 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-5 | CPLD MAX 7000B Family 10K Gates 512 Macro Cells 163.9MHz 2.5V 208-Pin PQFP | CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 163.9MHz 2.5V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | 512 | |||
| System Gates | 10000 | 10000 | 10000 | 10000 | 10000 | ||
| Package Type | Other; Bulk | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | PQFP; Other; PQFP | |||
| User I/Os | 176 pins | 176 pins | 176 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 176 C (349 F) |