IC CPLD 512MC 5.5NS 256FBGA Product overview: EPM7512BFC256-5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512BFC256-5N
IC CPLD 512MC 5.5NS 256FBGA
Manufacturer: Intel
Win Source Part Number: 714192-EPM7512BFC256
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 2.375V ~ 2.625V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 256-BGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: EPM7512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 212
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 5.5NS 256FBGA
IC CPLD 512MC 5.5NS 256FBGA
IC CPLD 512MC 5.5NS 256FBGA
IC CPLD 512MC 5.5NS 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7512BFC256-5N | EPM7512BFC256-5N-ND | 714192-EPM7512BFC256-5N | EPM7512BFC256-5N | EPM7512BFC256-5N | EPM7512BFC256-5N | EPM7512BFC256-5N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BFC256-5N | CPLD 10K Gates 512 Macro Cells 163.9MHz 2.5V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | ||||
| System Gates | 10000 | 10000 | 10000 | 10000 | |||
| Package Type | Other; Bulk | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| User I/Os | 212 pins | 212 pins | 212 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |