The EPM7512BFC256-5 is a high-density Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring a maximum of 10,000 usable gates and 512 macrocells. It operates at a supply voltage of 2.5 V and offers fast performance with pin-to-pin logic delays as low as 5.5 ns and counter frequencies exceeding 163.9 MHz. The device supports in-system programmability (ISP) through a JTAG interface, allowing for efficient programming and configuration. It is compatible with multiple I/O voltage levels, including 3.3 V, 2.5 V, and 1.8 V, and includes features such as programmable power-saving modes and advanced I/O standards support. The EPM7512BFC256-5 is available in a 256-pin FineLine BGA package, making it suitable for a variety of applications requiring high performance and flexibility in logic design.
EE PLD, 5.5ns, 512 Macrocells, 167MHz, 212 I/O, FBGA Product overview: EPM7512BFC256-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 167MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512BFC256-5 can be used for catalog matching and distributor lookup.
IC CPLD 512MC 5.5NS 256FBGA
Manufacturer: Altera
Win Source Part Number: 127720-EPM7512BFC256
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 2.375 V to 2.625 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC CPLD 512MC 5.5NS 256FBGA
IC CPLD 512MC 5.5NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 5.5NS 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7512BFC256-5 | 544-2361-ND | 127720-EPM7512BFC256-5 | EPM7512BFC256-5 | EPM7512BFC256-5 | EPM7512BFC256-5 | EPM7512BFC256-5 |
| Product Name | 167MHz Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BFC256-5 | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 163.9MHz 2.5V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | ||||
| System Gates | 10000 | 10000 | 10000 | 10000 | |||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||||
| Package Type | Other; FBGA | Other; 256-BGA | Other; 256-FBGA (17x17) | Other; FBGA | Other; 256-BGA | ||
| Internal Frequency | 164 MHz |