IC CPLD 512MC 5.5NS 256BGA
IC CPLD 512MC 5.5NS 256BGA
IC CPLD 512MC 5.5NS 256BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 5.5NS 256BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7512BBC256-5-ND | EPM7512BBC256-5 | EPM7512BBC256-5 | EPM7512BBC256-5 | EPM7512BBC256-5 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 163.9MHz 2.5V 256-Pin BGA | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; BGA | ||
| Pins | 256 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 212 C (414 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 512 |