Manufacturer: Altera
Win Source Part Number: 774212-EPM7512AEBI25
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-BGA
Mounting: SMD
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: EPM7512AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): CY39030Z256-83BBI; M4A3-512/128-10SAC; CY39030V256-222BBXC;
Introduction Date: October 08, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
EE PLD, 5.5ns, 512-Cell, CMOS, PBGA256, BGA-256 Product overview: EPM7512AEBI256-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEBI256-7
IC CPLD 512MC 7.5NS 256FBGA
IC CPLD 512MC 7.5NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 7.5NS 256FBGA
IC CPLD 512MC 7.5NS 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774212-EPM7512AEBI256-7 | 695-EPM7512AEBI256-7 | EPM7512AEBI256-7-ND | EPM7512AEBI256-7 | EPM7512AEBI256-7 | EPM7512AEBI256-7 | EPM7512AEBI256-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBI256-7 | BGA Cpld | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | |||||
| System Gates | 10000 | 10000 | 10000 | ||||
| Logic Cells / Logic Blocks | 32 | 32 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 212 C (414 F) | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3.3 |