Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7512AEBC256-7

Description
IC CPLD 512MC 7.5NS 256BGA
Request a Quote Datasheet
Description
IC CPLD 512MC 7.5NS 256BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7512AEBC256-7-ND
CPLDs (Complex Programmable Logic Devices) EPM7512AEBC256-7-ND
IC CPLD 512MC 7.5NS 256BGA

IC CPLD 512MC 7.5NS 256BGA

Buy Now Datasheet
EE PLD, 5.5ns, 512-Cell, CMOS, PBGA256, BGA-256 Product overview: EPM7512AEBC256-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEBC256-7 can be used for catalog matching and distributor lookup.

EE PLD, 5.5ns, 512-Cell, CMOS, PBGA256, BGA-256 Product overview: EPM7512AEBC256-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEBC256-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7 - 066561-EPM7512AEBC256-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7
066561-EPM7512AEBC256-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7 066561-EPM7512AEBC256-7
Manufacturer: Altera Win Source Part Number: 066561-EPM7512AEBC25 6-7 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-BGA (27x27) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066561-EPM7512AEBC256-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512AEBC256-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512AEBC256-7
IC CPLD 512MC 7.5NS 256BGA

IC CPLD 512MC 7.5NS 256BGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512AEBC256-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512AEBC256-7
IC CPLD 512MC 7.5NS 256BGA

IC CPLD 512MC 7.5NS 256BGA

Supplier's Site Datasheet
CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA - 386-EPM7512AEBC256-7 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA
386-EPM7512AEBC256-7
CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA 386-EPM7512AEBC256-7
CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA

CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA

Supplier's Site
CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA - EPM7512AEBC256-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA
EPM7512AEBC256-7
CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA EPM7512AEBC256-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7512AEBC256-7
CPLDs (Complex Programmable Logic Devices) EPM7512AEBC256-7
IC CPLD 512MC 7.5NS 256BGA

IC CPLD 512MC 7.5NS 256BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7512AEBC256-7-ND 695-EPM7512AEBC256-7 066561-EPM7512AEBC256-7 EPM7512AEBC256-7 EPM7512AEBC256-7 386-EPM7512AEBC256-7 EPM7512AEBC256-7 EPM7512AEBC256-7
Product Name CPLDs (Complex Programmable Logic Devices) BGA Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-7 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin BGA CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-LBGA Other; 256-BGA (27x27) Other; 256-LBGA Other; BGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 212 C (414 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Internal Frequency 164 MHz 164 MHz
Unlock Full Specs
to access all available technical data