IC CPLD 512MC 12NS 256BGA
EE PLD, 5.5ns, 512-Cell, CMOS, PBGA256, BGA-256 Product overview: EPM7512AEBC256-12 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEBC256-1
Manufacturer: Altera
Win Source Part Number: 1172284-EPM7512AEBC2
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: EPM7512AE
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 256-BGA (27x27)
Alternative Parts (Cross-Reference): M4A3-512/128-5SAI; M4A3-512/192-5SAC; M4A3-512/128-10SAI;
Introduction Date: October 08, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 12NS 256BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 12NS 256BGA
IC CPLD 512MC 12NS 256BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7512AEBC256-12-ND | 695-EPM7512AEBC256-12 | 1172284-EPM7512AEBC256-12 | EPM7512AEBC256-12 | EPM7512AEBC256-12 | EPM7512AEBC256-12 | EPM7512AEBC256-12 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | BGA Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBC256-12 | CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 71.9MHz 3.3V 256-Pin BGA | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; BGA | ||||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 212 C (414 F) | ||
| Internal Frequency | 164 MHz |