Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N EPM7256SRI208-10N

Description
Manufacturer: Altera Win Source Part Number: 083256-EPM7256SRI208 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 164 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): CY39015V208-83NTI; M4A3-256/128-10YC; CY39015V208-83NTC; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 083256-EPM7256SRI208 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 164 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): CY39015V208-83NTI; M4A3-256/128-10YC; CY39015V208-83NTC; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N - 083256-EPM7256SRI208-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N
083256-EPM7256SRI208-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N 083256-EPM7256SRI208-10N
Manufacturer: Altera Win Source Part Number: 083256-EPM7256SRI208 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 164 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): CY39015V208-83NTI; M4A3-256/128-10YC; CY39015V208-83NTC; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 083256-EPM7256SRI208-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): CY39015V208-83NTI; M4A3-256/128-10YC; CY39015V208-83NTC;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
EE PLD, 10ns, 256MC, 164 I/O, 5V, PQFP208 Product overview: EPM7256SRI208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRI208-10 N can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 256MC, 164 I/O, 5V, PQFP208 Product overview: EPM7256SRI208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRI208-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7256SRI208-10N-ND
CPLDs (Complex Programmable Logic Devices) EPM7256SRI208-10N-ND
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256SRI208-10N
CPLDs (Complex Programmable Logic Devices) EPM7256SRI208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Buy Now Datasheet
ALTERA EPM7256SRI208-10NCPLD. MAX 7000, 256 MACROCELLS, PQFP208 - 386-EPM7256SRI208-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7256SRI208-10NCPLD. MAX 7000, 256 MACROCELLS, PQFP208
386-EPM7256SRI208-10N
ALTERA EPM7256SRI208-10NCPLD. MAX 7000, 256 MACROCELLS, PQFP208 386-EPM7256SRI208-10N
ALTERA EPM7256SRI208-10NCPL D. MAX 7000, 256 MACROCELLS, PQFP208

ALTERA EPM7256SRI208-10NCPLD. MAX 7000, 256 MACROCELLS, PQFP208

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256SRI208-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256SRI208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP - EPM7256SRI208-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP
EPM7256SRI208-10N
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP EPM7256SRI208-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256SRI208-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256SRI208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256SRI208-10N
CPLDs (Complex Programmable Logic Devices) EPM7256SRI208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 083256-EPM7256SRI208-10N 695-EPM7256SRI208-10N EPM7256SRI208-10N-ND EPM7256SRI208-10N 386-EPM7256SRI208-10N EPM7256SRI208-10N EPM7256SRI208-10N EPM7256SRI208-10N EPM7256SRI208-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRI208-10N 5V Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) ALTERA EPM7256SRI208-10NCPLD. MAX 7000, 256 MACROCELLS, PQFP208 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256 256
System Gates 5000 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16 16
Package Type QFP; Other; 208-RQFP (28x28) Other; PQFP Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad Other; RQFP QFP; Other; 208-BFQFP Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 164 C (327 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data