EE PLD, 256MC, 15ns, 5000G, 164IO, 5V, PQFP208 Product overview: EPM7256SRC208-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-15
Manufacturer: Altera
Win Source Part Number: 774208-EPM7256SRC208
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: EPM7256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): M5LV-256/160-5YC; M5LV-256/160-12YC; M5LV-256/160-6YC; M5LV-256/160-7YNI;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 24
IC CPLD 256MC 15NS 208RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 15NS 208RQFP
IC CPLD 256MC 15NS 208RQFP
IC CPLD 256MC 15NS 208RQFP
IC CPLD 256MC 15NS 208RQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7256SRC208-15 | 774208-EPM7256SRC208-15 | 544-2068-ND | EPM7256SRC208-15 | EPM7256SRC208-15 | EPM7256SRC208-15 | EPM7256SRC208-15 | EPM7256SRC208-15 |
| Product Name | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-15 | CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | ||||
| System Gates | 5000 | 5000 | 5000 | 5000 | 5000 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||||
| Package Type | Other; PQFP | Other; 208-BFQFP Exposed Pad | Other; RQFP | QFP; Other; 208-BFQFP Exposed Pad | QFP; Other; 208-BFQFP Exposed Pad | |||
| Internal Frequency | 128 MHz |