Intel Corporation Cpld EPM7256SRC208-10N

Description
EE PLD, 256 MC, 10ns, CMOS, PQFP208, 164 I/O Product overview: EPM7256SRC208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 256 MC, 10ns, CMOS, PQFP208, 164 I/O Product overview: EPM7256SRC208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 256 MC, 10ns, CMOS, PQFP208, 164 I/O Product overview: EPM7256SRC208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10 N can be used for catalog matching and distributor lookup.

EE PLD, 256 MC, 10ns, CMOS, PQFP208, 164 I/O Product overview: EPM7256SRC208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N - 774207-EPM7256SRC208-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N
774207-EPM7256SRC208-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N 774207-EPM7256SRC208-10N
Manufacturer: Altera Win Source Part Number: 774207-EPM7256SRC208 -10N Series: MAX 7000S Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Number of I/O: 164 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: EPM7256S Categories: Integrated Circuits (ICs) Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): M5LV-256/160-5YC; M5LV-256/160-12YC; M5LV-256/160-6YC; M5LV-256/160-7YNI; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 774207-EPM7256SRC208-10N
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: EPM7256S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): M5LV-256/160-5YC; M5LV-256/160-12YC; M5LV-256/160-6YC; M5LV-256/160-7YNI;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10N-ND
CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10N-ND
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Buy Now Datasheet
IC CPLD 256MC 10NS 208RQFP - 386-EPM7256SRC208-10N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 256MC 10NS 208RQFP
386-EPM7256SRC208-10N
IC CPLD 256MC 10NS 208RQFP 386-EPM7256SRC208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10N
CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10N
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site Datasheet
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP - EPM7256SRC208-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP
EPM7256SRC208-10N
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP EPM7256SRC208-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7256SRC208-10N 774207-EPM7256SRC208-10N EPM7256SRC208-10N-ND 386-EPM7256SRC208-10N EPM7256SRC208-10N EPM7256SRC208-10N EPM7256SRC208-10N EPM7256SRC208-10N
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10N CPLDs (Complex Programmable Logic Devices) IC CPLD 256MC 10NS 208RQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP
Macrocells 256 256 256 256
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16 16
Package Type Other; PQFP Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad Other; RQFP
Internal Frequency 128 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATV2500B-15KC-ND - DigiKey
Specs
Package Type Other; 44-CLCC Window (J-Lead)
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF2500C-10JC - Lingto Electronic Limited
Specs
User I/Os 24 pins
Propagation Delay 10 ns
View Details
3 suppliers