Intel Corporation 5V Cpld EPM7256SRC208-10

Description
EE PLD, 256MC, 10ns, 5V, PQFP208, CMOS Product overview: EPM7256SRC208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 256MC, 10ns, 5V, PQFP208, CMOS Product overview: EPM7256SRC208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 256MC, 10ns, 5V, PQFP208, CMOS Product overview: EPM7256SRC208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10 can be used for catalog matching and distributor lookup.

EE PLD, 256MC, 10ns, 5V, PQFP208, CMOS Product overview: EPM7256SRC208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256SRC208-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2067-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2067-ND
CPLDs (Complex Programmable Logic Devices) 544-2067-ND
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10 - 846951-EPM7256SRC208-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10
846951-EPM7256SRC208-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10 846951-EPM7256SRC208-10
Manufacturer: Intel Win Source Part Number: 846951-EPM7256SRC208 -10 Series: MAX® 7000S Package: Tray Number of I/O: 164 Part Status: Obsolete Family Name: EPM7256 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2067, 974656, EPM7256SRC208-10-ND

Manufacturer: Intel
Win Source Part Number: 846951-EPM7256SRC208-10
Series: MAX® 7000S
Package: Tray
Number of I/O: 164
Part Status: Obsolete
Family Name: EPM7256
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2067, 974656, EPM7256SRC208-10-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP - EPM7256SRC208-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP
EPM7256SRC208-10
CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP EPM7256SRC208-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10
CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10
CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Buy Now Datasheet
IC CPLD 256MC 10NS 208RQFP - 386-EPM7256SRC208-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 256MC 10NS 208RQFP
386-EPM7256SRC208-10
IC CPLD 256MC 10NS 208RQFP 386-EPM7256SRC208-10
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256SRC208-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256SRC208-10
IC CPLD 256MC 10NS 208RQFP

IC CPLD 256MC 10NS 208RQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7256SRC208-10 544-2067-ND 846951-EPM7256SRC208-10 EPM7256SRC208-10 EPM7256SRC208-10 EPM7256SRC208-10 EPM7256SRC208-10 386-EPM7256SRC208-10 EPM7256SRC208-10
Product Name 5V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256SRC208-10 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 100MHz 5V 208-Pin RQFP CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) IC CPLD 256MC 10NS 208RQFP Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Package Type Other; PQFP Other; 208-BFQFP Exposed Pad Other; RQFP QFP; Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad
Internal Frequency 128 MHz 125 MHz
Unlock Full Specs
to access all available technical data