Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ERC208-15 EPM7256ERC208-15

Description
Manufacturer: Altera Win Source Part Number: 203925-EPM7256ERC208 -15 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 164 Programmable Type: EE PLD Number of Gates: 5000 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-RQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203925-EPM7256ERC208 -15 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 164 Programmable Type: EE PLD Number of Gates: 5000 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-RQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ERC208-15 - 203925-EPM7256ERC208-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ERC208-15
203925-EPM7256ERC208-15
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ERC208-15 203925-EPM7256ERC208-15
Manufacturer: Altera Win Source Part Number: 203925-EPM7256ERC208 -15 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 164 Programmable Type: EE PLD Number of Gates: 5000 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-RQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203925-EPM7256ERC208-15
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: EE PLD
Number of Gates: 5000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-RQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM7256ERC208-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7256ERC208-15
CPLD Programmable Logic Device 695-EPM7256ERC208-15
IC CPLD 256MC 15NS 208RQFP Product overview: EPM7256ERC208-15 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256ERC208-15 can be used for catalog matching and distributor lookup.

IC CPLD 256MC 15NS 208RQFP Product overview: EPM7256ERC208-15 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256ERC208-15 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ERC208-15 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256ERC208-15
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256ERC208-15
IC CPLD 256MC 15NS 208RQFP

IC CPLD 256MC 15NS 208RQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256ERC208-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256ERC208-15
CPLDs (Complex Programmable Logic Devices) EPM7256ERC208-15
IC CPLD 256MC 15NS 208RQFP

IC CPLD 256MC 15NS 208RQFP

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP - EPM7256ERC208-15 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP
EPM7256ERC208-15
CPLD 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP EPM7256ERC208-15
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 203925-EPM7256ERC208-15 695-EPM7256ERC208-15 EPM7256ERC208-15 EPM7256ERC208-15 EPM7256ERC208-15
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ERC208-15 CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP
Macrocells 256 256 256
System Gates 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16
Package Type QFP; Other; 208-RQFP (28x28) Other; Tray QFP; Other; 208-BFQFP Exposed Pad Other; RQFP
Unlock Full Specs
to access all available technical data