IC CPLD 256MC 20NS 160QFP Product overview: EPM7256EQC160-20 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256EQC160-20
Manufacturer: Altera
Win Source Part Number: 203924-EPM7256EQC160
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 132
Programmable Type: EE PLD
Number of Gates: 5000
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 24
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 20NS 160QFP
IC CPLD 256MC 20NS 160QFP
IC CPLD 256MC 20NS 160QFP
IC CPLD 256MC 20NS 160QFP
CPLD MAX 7000 Family 5K Gates 256 Macro Cells 62.5MHz 5V 160-Pin PQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7256EQC160-20 | 203924-EPM7256EQC160-20 | EPM7256EQC160-20 | EPM7256EQC160-20 | EPM7256EQC160-20 | EPM7256EQC160-20 | 386-EPM7256EQC160-20 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EQC160-20 | CPLD 5K Gates 256 Macro Cells 62.5MHz 5V 160-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000 Family 5K Gates 256 Macro Cells 62.5MHz 5V 160-Pin PQFP |
| Macrocells | 256 | 256 | 256 | 256 | |||
| System Gates | 5000 | 5000 | 5000 | 5000 | 5000 | ||
| Package Type | Other; Bulk | QFP; Other; 160-PQFP (28x28) | PQFP; Other; PQFP | QFP | QFP; Other; 160-BQFP | QFP; Other; 160-BQFP | |
| User I/Os | 132 pins | 132 pins | 132 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |