Manufacturer: Altera
Win Source Part Number: 774200-EPM7256EQC160
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 132
Programmable Type: EE PLD
Number of Gates: 5000
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: EPM7256E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): pLSI 3256-50LM; ispLSI 3256A-50LMI; ispLSI 3256A-90LMN; ispLSI 3256A-50LM;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 12NS 160QFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 90.9MHz 5V 160-Pin PQFP Tray Product overview: EPM7256EQC160-12YY from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 90.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256EQC160-12
IC CPLD 256MC 12NS 160QFP
IC CPLD 256MC 12NS 160QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774200-EPM7256EQC160-12YY | 695-EPM7256EQC160-12YY | EPM7256EQC160-12YY | EPM7256EQC160-12YY |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EQC160-12YY | 90.9MHz 5V CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |
| System Gates | 5000 | 5000 | 5000 | 5000 |
| Logic Cells / Logic Blocks | 16 | 16 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |