Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 EPM7256EGI192-20

Description
Manufacturer: Altera Win Source Part Number: 738122-EPM7256EGI192 -20 Series: MAX 7000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 192-BPGA Mounting: SMD Number of I/O: 164 Programmable Type: EE PLD Number of Gates: 5000 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: EPM7256E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 192-PGA (44.7x44.7) Alternative Parts (Cross-Reference): EPM7256EGI192-20N; EPM7256ERI208-20; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 738122-EPM7256EGI192 -20 Series: MAX 7000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 192-BPGA Mounting: SMD Number of I/O: 164 Programmable Type: EE PLD Number of Gates: 5000 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: EPM7256E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 192-PGA (44.7x44.7) Alternative Parts (Cross-Reference): EPM7256EGI192-20N; EPM7256ERI208-20; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 - 738122-EPM7256EGI192-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20
738122-EPM7256EGI192-20
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 738122-EPM7256EGI192-20
Manufacturer: Altera Win Source Part Number: 738122-EPM7256EGI192 -20 Series: MAX 7000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 192-BPGA Mounting: SMD Number of I/O: 164 Programmable Type: EE PLD Number of Gates: 5000 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: EPM7256E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 192-PGA (44.7x44.7) Alternative Parts (Cross-Reference): EPM7256EGI192-20N; EPM7256ERI208-20; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Altera
Win Source Part Number: 738122-EPM7256EGI192-20
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 192-BPGA
Mounting: SMD
Number of I/O: 164
Programmable Type: EE PLD
Number of Gates: 5000
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: EPM7256E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 192-PGA (44.7x44.7)
Alternative Parts (Cross-Reference): EPM7256EGI192-20N; EPM7256ERI208-20;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2356-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2356-ND
CPLDs (Complex Programmable Logic Devices) 544-2356-ND
IC CPLD 256MC 20NS 192PGA

IC CPLD 256MC 20NS 192PGA

Buy Now Datasheet
5V FPGA Programmable Logic Device - 695-EPM7256EGI192-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V FPGA Programmable Logic Device
695-EPM7256EGI192-20
5V FPGA Programmable Logic Device 695-EPM7256EGI192-20
FPGA, 20ns, 256 Macrocells, 5V, PGA-192 Product overview: EPM7256EGI192-20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256EGI192-20 can be used for catalog matching and distributor lookup.

FPGA, 20ns, 256 Macrocells, 5V, PGA-192 Product overview: EPM7256EGI192-20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256EGI192-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256EGI192-20
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256EGI192-20
IC CPLD 256MC 20NS 192PGA

IC CPLD 256MC 20NS 192PGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256EGI192-20
CPLDs (Complex Programmable Logic Devices) EPM7256EGI192-20
IC CPLD 256MC 20NS 192PGA

IC CPLD 256MC 20NS 192PGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256EGI192-20
CPLDs (Complex Programmable Logic Devices) EPM7256EGI192-20
IC CPLD 256MC 20NS 192PGA

IC CPLD 256MC 20NS 192PGA

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 62.5MHz 5V 192-Pin CPGA - EPM7256EGI192-20 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 62.5MHz 5V 192-Pin CPGA
EPM7256EGI192-20
CPLD 5K Gates 256 Macro Cells 62.5MHz 5V 192-Pin CPGA EPM7256EGI192-20
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256EGI192-20
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256EGI192-20
IC CPLD 256MC 20NS 192PGA

IC CPLD 256MC 20NS 192PGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 738122-EPM7256EGI192-20 544-2356-ND 695-EPM7256EGI192-20 EPM7256EGI192-20 EPM7256EGI192-20 EPM7256EGI192-20 EPM7256EGI192-20 EPM7256EGI192-20
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-20 CPLDs (Complex Programmable Logic Devices) 5V FPGA Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 62.5MHz 5V 192-Pin CPGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 164 C (327 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-3 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details