IC CPLD 256MC 15NS 192PGA Product overview: EPM7256EGI192-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256EGI192-15
Manufacturer: Altera
Win Source Part Number: 774199-EPM7256EGI192
Series: MAX 7000
Operating Temperature Range: -40°C ~ 85°C (TA)
Number of I/O: 164
Programmable Type: EE PLD
Number of Gates: 5000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: EPM7256E
Categories: Integrated Circuits (ICs)
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 15NS 192PGA
IC CPLD 256MC 15NS 192PGA
IC CPLD 256MC 15NS 192PGA
CPLD MAX 7000 Family 5K Gates 256 Macro Cells 76.9MHz 5V 192-Pin CPGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7256EGI192-15 | 774199-EPM7256EGI192-15 | EPM7256EGI192-15 | EPM7256EGI192-15 | EPM7256EGI192-15 | 386-EPM7256EGI192-15 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGI192-15 | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000 Family 5K Gates 256 Macro Cells 76.9MHz 5V 192-Pin CPGA |
| Macrocells | 256 | 256 | 256 | 256 | ||
| System Gates | 5000 | 5000 | 5000 | 5000 | 5000 | |
| Terms per Macrocell | 32 | |||||
| Package Type | Other; Tray | Other; 192-BPGA | Other; 192-BPGA | |||
| Pins | 192 |