PLD, 12ns, 256MC, 5000G, 164I/O, 5V, PGA Product overview: EPM7256EGC192-12 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256EGC192-12
Manufacturer: Altera
Win Source Part Number: 066555-EPM7256EGC192
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: EE PLD
Number of Gates: 5000
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 192-PGA (44.7x44.7)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10
IC CPLD 256MC 12NS 192PGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 12NS 192PGA
IC CPLD 256MC 12NS 192PGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7256EGC192-12 | 066555-EPM7256EGC192-12 | EPM7256EGC192-12 | EPM7256EGC192-12 | EPM7256EGC192-12 | EPM7256EGC192-12 |
| Product Name | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256EGC192-12 | CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 90.9MHz 5V 192-Pin CPGA | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||
| System Gates | 5000 | 5000 | 5000 | 5000 | ||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||
| Package Type | Other; PGA | Other; 192-PGA (44.7x44.7) | Other; 192-BPGA | Other; CPGA | ||
| Internal Frequency | 90.9 MHz |