IC CPLD 256MC 7.5NS 169UBGA
IC CPLD 256MC 7.5NS 169UBGA
IC CPLD 256MC 7.5NS 169UBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 7.5NS 169UBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7256BUC169-7-ND | EPM7256BUC169-7 | EPM7256BUC169-7 | EPM7256BUC169-7 | EPM7256BUC169-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 169-Pin UFBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 169-LFBGA | Other; 169-LFBGA | Other; UFBGA | ||
| Pins | 169 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 141 C (286 F) | ||
| Macrocells | 256 |