IC CPLD 256MC 5NS 169UBGA
Manufacturer: Altera
Win Source Part Number: 774198-EPM7256BUC169
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-LFBGA
Mounting: SMD
Number of I/O: 141
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: EPM7256B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 169-UBGA (11x11)
Alternative Parts (Cross-Reference): EPM7256BUC169-5N; EPM7256BFC256-7N; EPM7256BFC256-7;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 176
IC CPLD 256MC 5NS 169UBGA Product overview: EPM7256BUC169-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BUC169-5 can be used for catalog matching and distributor lookup.
IC CPLD 256MC 5NS 169UBGA
IC CPLD 256MC 5NS 169UBGA
IC CPLD 256MC 5NS 169UBGA
IC CPLD 256MC 5NS 169UBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7256BUC169-5-ND | 774198-EPM7256BUC169-5 | 695-EPM7256BUC169-5 | EPM7256BUC169-5 | EPM7256BUC169-5 | EPM7256BUC169-5 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BUC169-5 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 169-LFBGA | Other; Bulk | Other; 169-LFBGA | |||
| Pins | 169 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 256 | 256 | 256 |