Intel Corporation CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP EPM7256BTI100-7

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM7256BTI100-7 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring a 2.5-V CMOS EEPROM-based architecture. It offers 5,000 usable gates and operates with pin-to-pin logic delays as low as 5.0 ns, supporting counter frequencies up to 188.7 MHz. This device is designed for in-system programmability (ISP) through a JTAG interface, which includes advanced features such as pin-locking capability and an ISP_Done bit for programming verification. The EPM7256BTI100-7 supports a MultiVolt I/O interface, allowing compatibility with 3.3-V, 2.5-V, and 1.8-V logic levels. It includes programmable power-saving modes that can reduce power consumption by 50% or more per macrocell. The device is also equipped with features such as bus-hold options, PCI compatibility, and programmable security bits for design protection. Available in a 100-pin TQFP package, the EPM7256BTI100-7 is suitable for a variety of applications requiring high-density integration and fast performance. It is supported by Altera,Äôs MAX+PLUS II development system, which provides comprehensive design tools and programming support.

Datasheet Summary
Powered by GS/AI

The EPM7256BTI100-7 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring a 2.5-V CMOS EEPROM-based architecture. It offers 5,000 usable gates and operates with pin-to-pin logic delays as low as 5.0 ns, supporting counter frequencies up to 188.7 MHz. This device is designed for in-system programmability (ISP) through a JTAG interface, which includes advanced features such as pin-locking capability and an ISP_Done bit for programming verification. The EPM7256BTI100-7 supports a MultiVolt I/O interface, allowing compatibility with 3.3-V, 2.5-V, and 1.8-V logic levels. It includes programmable power-saving modes that can reduce power consumption by 50% or more per macrocell. The device is also equipped with features such as bus-hold options, PCI compatibility, and programmable security bits for design protection. Available in a 100-pin TQFP package, the EPM7256BTI100-7 is suitable for a variety of applications requiring high-density integration and fast performance. It is supported by Altera,Äôs MAX+PLUS II development system, which provides comprehensive design tools and programming support.

Suppliers

Company
Product
Description
Supplier Links
CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP - EPM7256BTI100-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP
EPM7256BTI100-7
CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP EPM7256BTI100-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256BTI100-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256BTI100-7
CPLDs (Complex Programmable Logic Devices) EPM7256BTI100-7
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7256BTI100-7 EPM7256BTI100-7
Product Name CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP CPLDs (Complex Programmable Logic Devices)
Package Type TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP
Macrocells 256
System Gates 5000
Logic Cells / Logic Blocks 16
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF750C-7PX-ND - DigiKey
Specs
Package Type Other; "24-DIP (0.300"", 7.62mm)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-154JI - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 7.5 ns
View Details
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL-15JC44 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers