Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7256BTC144-5N

Description
IC CPLD 256MC 5NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 256MC 5NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7256BTC144-5N-ND
CPLDs (Complex Programmable Logic Devices) EPM7256BTC144-5N-ND
IC CPLD 256MC 5NS 144TQFP

IC CPLD 256MC 5NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N - 738121-EPM7256BTC144-5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N
738121-EPM7256BTC144-5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N 738121-EPM7256BTC144-5N
Manufacturer: Altera Win Source Part Number: 738121-EPM7256BTC144 -5N Series: MAX 7000B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Number of I/O: 120 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 2.375 V ~ 2.625 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: EPM7256B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LC4256ZE-7TN144CES; LC4256ZE-5TN144CES; LC4256V-75TN144E; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 738121-EPM7256BTC144-5N
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: EPM7256B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): LC4256ZE-7TN144CES; LC4256ZE-5TN144CES; LC4256V-75TN144E;
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
EE PLD, 256 MC, 5ns, CMOS, TQFP144, 250MHz Product overview: EPM7256BTC144-5N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BTC144-5N can be used for catalog matching and distributor lookup.

EE PLD, 256 MC, 5ns, CMOS, TQFP144, 250MHz Product overview: EPM7256BTC144-5N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BTC144-5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256BTC144-5N
CPLDs (Complex Programmable Logic Devices) EPM7256BTC144-5N
IC CPLD 256MC 5NS 144TQFP

IC CPLD 256MC 5NS 144TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256BTC144-5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256BTC144-5N
IC CPLD 256MC 5NS 144TQFP

IC CPLD 256MC 5NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256BTC144-5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256BTC144-5N
IC CPLD 256MC 5NS 144TQFP

IC CPLD 256MC 5NS 144TQFP

Supplier's Site
ALTERA EPM7256BTC144-5N CPLD, MAX 7000B, 256 MCELLS, 144TQFP - 386-EPM7256BTC144-5N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7256BTC144-5N CPLD, MAX 7000B, 256 MCELLS, 144TQFP
386-EPM7256BTC144-5N
ALTERA EPM7256BTC144-5N CPLD, MAX 7000B, 256 MCELLS, 144TQFP 386-EPM7256BTC144-5N
ALTERA EPM7256BTC144-5N CPLD, MAX 7000B, 256 MCELLS, 144TQFP

ALTERA EPM7256BTC144-5N CPLD, MAX 7000B, 256 MCELLS, 144TQFP

Supplier's Site
CPLD 5K Gates 256 Macro Cells 188.7MHz 2.5V 144-Pin TQFP - EPM7256BTC144-5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 188.7MHz 2.5V 144-Pin TQFP
EPM7256BTC144-5N
CPLD 5K Gates 256 Macro Cells 188.7MHz 2.5V 144-Pin TQFP EPM7256BTC144-5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7256BTC144-5N-ND 738121-EPM7256BTC144-5N 695-EPM7256BTC144-5N EPM7256BTC144-5N EPM7256BTC144-5N EPM7256BTC144-5N 386-EPM7256BTC144-5N EPM7256BTC144-5N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BTC144-5N 250MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM7256BTC144-5N CPLD, MAX 7000B, 256 MCELLS, 144TQFP CPLD 5K Gates 256 Macro Cells 188.7MHz 2.5V 144-Pin TQFP
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 120 C (248 F) 0 to 70 C (32 to 158 F)
Macrocells 256 256 256 256
Unlock Full Specs
to access all available technical data