IC CPLD 256MC 10NS 144TQFP
Win Source Part Number: 1057372-EPM7256BTC14
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® 7000B
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 2.375V ~ 2.625V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): EPM7256BTC144-10EPM7
ECCN: 3A001A2A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972554
Base Product Number: EPM7256
Product Status: Obsolete
IC CPLD 256MC 10NS 144TQFP Product overview: EPM7256BTC144-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BTC144-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 10NS 144TQFP
IC CPLD 256MC 10NS 144TQFP
IC CPLD 256MC 10NS 144TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7256BTC144-10-ND | 1057372-EPM7256BTC144-10 | 695-EPM7256BTC144-10 | EPM7256BTC144-10 | EPM7256BTC144-10 | EPM7256BTC144-10 | EPM7256BTC144-10 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD 5K Gates 256 Macro Cells 94.3MHz 2.5V 144-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | TQFP; Other; TQFP | QFP; Other; 144-LQFP | |||
| Pins | 144 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 120 C (248 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 256 | 256 | 256 |