Intel Corporation 126.6MHz 2.5V CPLD Programmable Logic Device EPM7256BQC208-7

Description
CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP Tray Product overview: EPM7256BQC208-7 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 126.6MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 126.6MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BQC208-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP Tray Product overview: EPM7256BQC208-7 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 126.6MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 126.6MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BQC208-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
126.6MHz 2.5V CPLD Programmable Logic Device - 695-EPM7256BQC208-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
126.6MHz 2.5V CPLD Programmable Logic Device
695-EPM7256BQC208-7
126.6MHz 2.5V CPLD Programmable Logic Device 695-EPM7256BQC208-7
CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP Tray Product overview: EPM7256BQC208-7 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 126.6MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 126.6MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BQC208-7 can be used for catalog matching and distributor lookup.

CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP Tray Product overview: EPM7256BQC208-7 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 126.6MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 126.6MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BQC208-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BQC208-7 - 918476-EPM7256BQC208-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BQC208-7
918476-EPM7256BQC208-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BQC208-7 918476-EPM7256BQC208-7
Manufacturer: Intel Win Source Part Number: 918476-EPM7256BQC208 -7 Series: MAX® 7000B Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 164 Part Status: Obsolete Family Name: EPM7256 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918476-EPM7256BQC208-7
Series: MAX® 7000B
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 164
Part Status: Obsolete
Family Name: EPM7256
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256BQC208-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256BQC208-7
CPLDs (Complex Programmable Logic Devices) EPM7256BQC208-7
IC CPLD 256MC 7.5NS 208QFP

IC CPLD 256MC 7.5NS 208QFP

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP - EPM7256BQC208-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP
EPM7256BQC208-7
CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP EPM7256BQC208-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BQC208-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256BQC208-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256BQC208-7
IC CPLD 256MC 7.5NS 208QFP

IC CPLD 256MC 7.5NS 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7256BQC208-7 918476-EPM7256BQC208-7 EPM7256BQC208-7 EPM7256BQC208-7 EPM7256BQC208-7
Product Name 126.6MHz 2.5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BQC208-7 CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 208-Pin PQFP Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 208
Package Type QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 256
Unlock Full Specs
to access all available technical data