The EPM7256BFC256-7N is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., built on the second-generation MAX architecture. It operates at a supply voltage of 2.5 V and features a density of 5,000 usable gates, making it suitable for a variety of applications requiring significant logic capacity. This device supports in-system programmability (ISP) through a JTAG interface, allowing for efficient programming and testing. It offers fast pin-to-pin logic delays of 5.0 ns and can handle counter frequencies up to 188.7 MHz. The EPM7256BFC256-7N is designed with a MultiVolt I/O interface, enabling compatibility with 3.3 V, 2.5 V, and 1.8 V logic levels, which enhances its versatility in mixed-voltage environments. The CPLD includes features such as programmable power-saving modes, advanced I/O standards support, and built-in boundary-scan test circuitry compliant with IEEE standards. It is available in a 256-pin FineLine BGA package, providing a compact solution for space-constrained designs. Overall, the EPM7256BFC256-7N is a robust option for engineers seeking a reliable and flexible programmable logic solution.
Manufacturer: Altera
Win Source Part Number: 203921-EPM7256BFC256
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 2.375 V to 2.625 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): XC2C256-7FT256; LC4256C-10FT256AI; LC4256C-75FT256AI; LC4256C-5FT256BI;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC CPLD 256MC 7.5NS 256FBGA
EE PLD, 5ns, 256-Cell, CMOS, PBGA256, LEAD FREE, FBGA-256 Product overview: EPM7256BFC256-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256BFC256-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 7.5NS 256FBGA
IC CPLD 256MC 7.5NS 256FBGA
IC CPLD 256MC 7.5NS 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 203921-EPM7256BFC256-7N | EPM7256BFC256-7N-ND | 695-EPM7256BFC256-7N | EPM7256BFC256-7N | EPM7256BFC256-7N | EPM7256BFC256-7N | EPM7256BFC256-7N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BFC256-7N | CPLDs (Complex Programmable Logic Devices) | Cpld | CPLD 5K Gates 256 Macro Cells 126.6MHz 2.5V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | ||||
| System Gates | 5000 | 5000 | 5000 | 5000 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | ||||
| Package Type | Other; 256-FBGA (17x17) | Other; 256-BGA | Other; FBGA | Other; FBGA | Other; 256-BGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 164 C (327 F) | 0 to 70 C (32 to 158 F) |