IC CPLD 256MC 12NS 208QFP Product overview: EPM7256AQC208-12 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AQC208-12
Manufacturer: Altera
Win Source Part Number: 1321793-EPM7256AQC20
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 12 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 208-BFQFP
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ALTALTEPM7256AQC208-
Base Product Number: EPM7256
RoHS Status: RoHS non-compliant
IC CPLD 256MC 12NS 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 12NS 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7256AQC208-12 | 1321793-EPM7256AQC208-12 | EPM7256AQC208-12 | EPM7256AQC208-12 | EPM7256AQC208-12 |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD, 12ns, PQFP208 | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | ||
| System Gates | 5000 | 5000 | 5000 | ||
| Package Type | Other; Bulk | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | PQFP; Other; PQFP208 | |
| User I/Os | 164 pins | 164 pins |