IC CPLD 256MC 5.5NS 144TQFP
CPLD MAX® 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 144-Pin TQFP Tray Product overview: EPM7256AETC144-5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000A, 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 7000A, 172.4MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC144-5
Manufacturer: Altera
Win Source Part Number: 066548-EPM7256AETC14
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC CPLD 256MC 5.5NS 144TQFP
IC CPLD 256MC 5.5NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 5.5NS 144TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2588-ND | 695-EPM7256AETC144-5N | 066548-EPM7256AETC144-5N | EPM7256AETC144-5N | EPM7256AETC144-5N | EPM7256AETC144-5N | EPM7256AETC144-5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 7000A 172.4MHz 3.3V CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5N | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 144-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP; TQFP; Other; 144-TQFP (20x20) | QFP; Other; 144-LQFP | TQFP; Other; TQFP | ||
| Pins | 144 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 120 C (248 F) | ||
| Macrocells | 256 | 256 | 256 |