Intel Corporation 172.4MHz 3.3V FPGA Programmable Logic Device EPM7256AETC144-5

Description
FPGA, 256MC, 120I/O, 5.5ns, 172.4MHz, TQFP, 3.3V Product overview: EPM7256AETC144-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 172.4MHz, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC144-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 256MC, 120I/O, 5.5ns, 172.4MHz, TQFP, 3.3V Product overview: EPM7256AETC144-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 172.4MHz, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC144-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
172.4MHz 3.3V FPGA Programmable Logic Device
695-EPM7256AETC144-5
172.4MHz 3.3V FPGA Programmable Logic Device 695-EPM7256AETC144-5
FPGA, 256MC, 120I/O, 5.5ns, 172.4MHz, TQFP, 3.3V Product overview: EPM7256AETC144-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 172.4MHz, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC144-5 can be used for catalog matching and distributor lookup.

FPGA, 256MC, 120I/O, 5.5ns, 172.4MHz, TQFP, 3.3V Product overview: EPM7256AETC144-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 172.4MHz, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC144-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2060-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2060-ND
CPLDs (Complex Programmable Logic Devices) 544-2060-ND
IC CPLD 256MC 5.5NS 144TQFP

IC CPLD 256MC 5.5NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5 - 141900-EPM7256AETC144-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5
141900-EPM7256AETC144-5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5 141900-EPM7256AETC144-5
Manufacturer: Altera Win Source Part Number: 141900-EPM7256AETC14 4-5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 120 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 141900-EPM7256AETC144-5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC144-5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC144-5
IC CPLD 256MC 5.5NS 144TQFP

IC CPLD 256MC 5.5NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETC144-5
CPLDs (Complex Programmable Logic Devices) EPM7256AETC144-5
IC CPLD 256MC 5.5NS 144TQFP

IC CPLD 256MC 5.5NS 144TQFP

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 144-Pin TQFP - EPM7256AETC144-5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 144-Pin TQFP
EPM7256AETC144-5
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 144-Pin TQFP EPM7256AETC144-5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC144-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC144-5
IC CPLD 256MC 5.5NS 144TQFP

IC CPLD 256MC 5.5NS 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7256AETC144-5 544-2060-ND 141900-EPM7256AETC144-5 EPM7256AETC144-5 EPM7256AETC144-5 EPM7256AETC144-5 EPM7256AETC144-5
Product Name 172.4MHz 3.3V FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-5 Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
System Gates 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP TQFP; Other; TQFP
Internal Frequency 172 MHz
User I/Os 120 pins 120 pins 120 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details