Intel Corporation 3.3V FPGA Programmable Logic Device EPM7256AEQC208-5

Description
FPGA, 5.5ns, 256MC, 164I/O, 3.3V, PQFP208, CMOS Product overview: EPM7256AEQC208-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEQC208-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 5.5ns, 256MC, 164I/O, 3.3V, PQFP208, CMOS Product overview: EPM7256AEQC208-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEQC208-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V FPGA Programmable Logic Device - 695-EPM7256AEQC208-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
695-EPM7256AEQC208-5
3.3V FPGA Programmable Logic Device 695-EPM7256AEQC208-5
FPGA, 5.5ns, 256MC, 164I/O, 3.3V, PQFP208, CMOS Product overview: EPM7256AEQC208-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEQC208-5 can be used for catalog matching and distributor lookup.

FPGA, 5.5ns, 256MC, 164I/O, 3.3V, PQFP208, CMOS Product overview: EPM7256AEQC208-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEQC208-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5 - 142463-EPM7256AEQC208-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5
142463-EPM7256AEQC208-5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5 142463-EPM7256AEQC208-5
Manufacturer: Altera Win Source Part Number: 142463-EPM7256AEQC20 8-5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 164 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 142463-EPM7256AEQC208-5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2056-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2056-ND
CPLDs (Complex Programmable Logic Devices) 544-2056-ND
IC CPLD 256MC 5.5NS 208QFP

IC CPLD 256MC 5.5NS 208QFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEQC208-5
CPLDs (Complex Programmable Logic Devices) EPM7256AEQC208-5
IC CPLD 256MC 5.5NS 208QFP

IC CPLD 256MC 5.5NS 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEQC208-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEQC208-5
IC CPLD 256MC 5.5NS 208QFP

IC CPLD 256MC 5.5NS 208QFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEQC208-5
CPLDs (Complex Programmable Logic Devices) EPM7256AEQC208-5
IC CPLD 256MC 5.5NS 208QFP

IC CPLD 256MC 5.5NS 208QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEQC208-5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEQC208-5
IC CPLD 256MC 5.5NS 208QFP

IC CPLD 256MC 5.5NS 208QFP

Supplier's Site Datasheet
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 208-Pin PQFP - EPM7256AEQC208-5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 208-Pin PQFP
EPM7256AEQC208-5
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 208-Pin PQFP EPM7256AEQC208-5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7256AEQC208-5 142463-EPM7256AEQC208-5 544-2056-ND EPM7256AEQC208-5 EPM7256AEQC208-5 EPM7256AEQC208-5 EPM7256AEQC208-5 EPM7256AEQC208-5
Product Name 3.3V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-5 CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 208-Pin PQFP
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP
Internal Frequency 172 MHz
User I/Os 164 pins 164 pins 164 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details