Intel Corporation 100MHz 5V CPLD Programmable Logic Device EPM7192SQI160-10N

Description
CPLD MAX® 7000 Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray / IC CPLD 192MC 10NS 160QFP Product overview: EPM7192SQI160-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQI160-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® 7000 Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray / IC CPLD 192MC 10NS 160QFP Product overview: EPM7192SQI160-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQI160-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 5V CPLD Programmable Logic Device - 695-EPM7192SQI160-10N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V CPLD Programmable Logic Device
695-EPM7192SQI160-10N
100MHz 5V CPLD Programmable Logic Device 695-EPM7192SQI160-10N
CPLD MAX® 7000 Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray / IC CPLD 192MC 10NS 160QFP Product overview: EPM7192SQI160-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQI160-10 N can be used for catalog matching and distributor lookup.

CPLD MAX® 7000 Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray / IC CPLD 192MC 10NS 160QFP Product overview: EPM7192SQI160-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQI160-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQI160-10N - 084831-EPM7192SQI160-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQI160-10N
084831-EPM7192SQI160-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQI160-10N 084831-EPM7192SQI160-10N
Manufacturer: Altera Win Source Part Number: 084831-EPM7192SQI160 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 124 Programmable Type: In System Programmable Number of Gates: 3750 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 192 Family Name: EPM7192 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): M5-192/120-10YNI; M5A3-192/120-5YNC; M5-192/120-10YC; M5A3-192/120-7YNC; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 084831-EPM7192SQI160-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 124
Programmable Type: In System Programmable
Number of Gates: 3750
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 192
Family Name: EPM7192
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): M5-192/120-10YNI; M5A3-192/120-5YNC; M5-192/120-10YC; M5A3-192/120-7YNC;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP - EPM7192SQI160-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP
EPM7192SQI160-10N
CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP EPM7192SQI160-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ALTERA EPM7192SQI160-10NCPLD. MAX 7000, 192 MACROCELLS, PQFP160 - 2936-EPM7192SQI160-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7192SQI160-10NCPLD. MAX 7000, 192 MACROCELLS, PQFP160
2936-EPM7192SQI160-10N
ALTERA EPM7192SQI160-10NCPLD. MAX 7000, 192 MACROCELLS, PQFP160 2936-EPM7192SQI160-10N
ALTERA EPM7192SQI160-10NCPL D. MAX 7000, 192 MACROCELLS, PQFP160

ALTERA EPM7192SQI160-10NCPLD. MAX 7000, 192 MACROCELLS, PQFP160

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7192SQI160-10N 084831-EPM7192SQI160-10N EPM7192SQI160-10N 2936-EPM7192SQI160-10N
Product Name 100MHz 5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQI160-10N CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP ALTERA EPM7192SQI160-10NCPLD. MAX 7000, 192 MACROCELLS, PQFP160
Macrocells 192 192 192
System Gates 3750 3750 3750
Package Type Other; Tray QFP; Other; 160-PQFP (28x28) PQFP; Other; PQFP QFP; Other; PQFP
User I/Os 124 pins 160 pins
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data