Manufacturer: Altera
Win Source Part Number: 774186-EPM7192SQC160
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 124
Programmable Type: In System Programmable
Number of Gates: 3750
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 192
Part Status: Obsolete(EOL)
Family Name: EPM7192S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): M5-192/120-12YC; M5A3-192/120-7YI; M5-192/120-7YC; M5-192/120-12YI;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 24
IC CPLD 192MC 7.5NS 160QFP Product overview: EPM7192SQC160-7F from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQC160-7F
IC CPLD 192MC 7.5NS 160QFP
IC CPLD 192MC 7.5NS 160QFP
IC CPLD 192MC 7.5NS 160QFP
IC CPLD 192MC 7.5NS 160QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774186-EPM7192SQC160-7F | 695-EPM7192SQC160-7F | EPM7192SQC160-7F-ND | EPM7192SQC160-7F | EPM7192SQC160-7F | EPM7192SQC160-7F |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-7F | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | 192 | |||
| System Gates | 3750 | 3750 | 3750 | 3750 | ||
| Logic Cells / Logic Blocks | 12 | 12 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 124 C (255 F) | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V |