Intel Corporation 125MHz 5V FPGA Programmable Logic Device EPM7192SQC160-10

Description
FPGA, 125MHz, 192 Macrocells, 10ns, 5V, PQFP160, EEPROM Product overview: EPM7192SQC160-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQC160-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 125MHz, 192 Macrocells, 10ns, 5V, PQFP160, EEPROM Product overview: EPM7192SQC160-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQC160-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V FPGA Programmable Logic Device - 695-EPM7192SQC160-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
695-EPM7192SQC160-10
125MHz 5V FPGA Programmable Logic Device 695-EPM7192SQC160-10
FPGA, 125MHz, 192 Macrocells, 10ns, 5V, PQFP160, EEPROM Product overview: EPM7192SQC160-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQC160-10 can be used for catalog matching and distributor lookup.

FPGA, 125MHz, 192 Macrocells, 10ns, 5V, PQFP160, EEPROM Product overview: EPM7192SQC160-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192SQC160-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1215-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1215-ND
CPLDs (Complex Programmable Logic Devices) 544-1215-ND
IC CPLD 192MC 10NS 160QFP

IC CPLD 192MC 10NS 160QFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10 - 015633-EPM7192SQC160-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10
015633-EPM7192SQC160-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10 015633-EPM7192SQC160-10
Manufacturer: Altera Win Source Part Number: 015633-EPM7192SQC160 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 124 Programmable Type: In System Programmable Number of Gates: 3750 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 192 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): EPM7160EQC160-15; EPM7160EQC160-15N; EPM7192SQC160-10; EPM7192SQC160-15N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 015633-EPM7192SQC160-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 124
Programmable Type: In System Programmable
Number of Gates: 3750
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): EPM7160EQC160-15; EPM7160EQC160-15N; EPM7192SQC160-10; EPM7192SQC160-15N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7192SQC160-10
CPLDs (Complex Programmable Logic Devices) EPM7192SQC160-10
IC CPLD 192MC 10NS 160QFP

IC CPLD 192MC 10NS 160QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7192SQC160-10
CPLDs (Complex Programmable Logic Devices) EPM7192SQC160-10
IC CPLD 192MC 10NS 160QFP

IC CPLD 192MC 10NS 160QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7192SQC160-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7192SQC160-10
IC CPLD 192MC 10NS 160QFP

IC CPLD 192MC 10NS 160QFP

Supplier's Site Datasheet
CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP - EPM7192SQC160-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP
EPM7192SQC160-10
CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP EPM7192SQC160-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7192SQC160-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7192SQC160-10
IC CPLD 192MC 10NS 160QFP

IC CPLD 192MC 10NS 160QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7192SQC160-10 544-1215-ND 015633-EPM7192SQC160-10 EPM7192SQC160-10 EPM7192SQC160-10 EPM7192SQC160-10 EPM7192SQC160-10 EPM7192SQC160-10
Product Name 125MHz 5V FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192SQC160-10 CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 3.75K Gates 192 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
System Gates 3750 3750 3750 3750 3750
Logic Cells / Logic Blocks 12 12 12
Package Type Other; PQFP Other; 160-BQFP QFP; Other; 160-PQFP (28x28) QFP; Other; 160-BQFP QFP; Other; 160-BQFP PQFP; Other; PQFP
Internal Frequency 125 MHz
User I/Os 124 pins 124 pins 124 pins
Unlock Full Specs
to access all available technical data